Capital Lighting, Inc. 892-OB Sconces-Pocket 671432

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Two Light Bath And Vanity Fixture UPC: 806134105334 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Two Light Bath And Vanity Fixture UPC: 806134105334 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
892-OB Sconces-Pocket - 671432 - Capital Lighting, Inc.
Columbus, OH, USA
892-OB Sconces-Pocket
671432
892-OB Sconces-Pocket 671432
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Two Light Bath And Vanity Fixture UPC: 806134105334 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 20.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 11
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134105334
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671432
Product Name 892-OB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details