Capital Lighting, Inc. 2241-PC Sconces-Single Glass 671421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134098025 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134098025 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2241-PC Sconces-Single Glass - 671421 - Capital Lighting, Inc.
Columbus, OH, USA
2241-PC Sconces-Single Glass
671421
2241-PC Sconces-Single Glass 671421
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134098025 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134098025
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671421
Product Name 2241-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details