Capital Lighting, Inc. 1152-DB Sconces-Double Candle 671419

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134113377 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134113377 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1152-DB Sconces-Double Candle - 671419 - Capital Lighting, Inc.
Columbus, OH, USA
1152-DB Sconces-Double Candle
671419
1152-DB Sconces-Double Candle 671419
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134113377 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 806134113377
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671419
Product Name 1152-DB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details