Capital Lighting, Inc. 1156-DB Island/Pool Table-4 Light + 671414

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.75 Length 63.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Weight: 26 Product Name: Six Light Island Light UPC: 806134113414 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.75 Length 63.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Weight: 26 Product Name: Six Light Island Light UPC: 806134113414 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1156-DB Island/Pool Table-4 Light + - 671414 - Capital Lighting, Inc.
Columbus, OH, USA
1156-DB Island/Pool Table-4 Light +
671414
1156-DB Island/Pool Table-4 Light + 671414
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.75 Length 63.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Weight: 26 Product Name: Six Light Island Light UPC: 806134113414 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 63.75
Length 63.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Distressed Bronze
Weight: 26
Product Name: Six Light Island Light
UPC: 806134113414
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671414
Product Name 1156-DB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details