Capital Lighting, Inc. 1748-AGB Mid. Chandeliers-Candle 671409

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Brass Weight: 47 Product Name: Eight Light Chandelier UPC: 806134108120 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Brass Weight: 47 Product Name: Eight Light Chandelier UPC: 806134108120 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1748-AGB Mid. Chandeliers-Candle - 671409 - Capital Lighting, Inc.
Columbus, OH, USA
1748-AGB Mid. Chandeliers-Candle
671409
1748-AGB Mid. Chandeliers-Candle 671409
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Brass Weight: 47 Product Name: Eight Light Chandelier UPC: 806134108120 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 29.00
Length 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aged Brass
Weight: 47
Product Name: Eight Light Chandelier
UPC: 806134108120
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671409
Product Name 1748-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details