Capital Lighting, Inc. 1749-HN Mid. Chandeliers-Candle 671407

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Historic Nickel Weight: 54 Product Name: Nine Light Chandelier UPC: 806134108168 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Historic Nickel Weight: 54 Product Name: Nine Light Chandelier UPC: 806134108168 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1749-HN Mid. Chandeliers-Candle - 671407 - Capital Lighting, Inc.
Columbus, OH, USA
1749-HN Mid. Chandeliers-Candle
671407
1749-HN Mid. Chandeliers-Candle 671407
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Historic Nickel Weight: 54 Product Name: Nine Light Chandelier UPC: 806134108168 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Historic Nickel
Weight: 54
Product Name: Nine Light Chandelier
UPC: 806134108168
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671407
Product Name 1749-HN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details