Capital Lighting, Inc. 1862-OB Sconces-Double Candle 671402

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134105198 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134105198 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1862-OB Sconces-Double Candle - 671402 - Capital Lighting, Inc.
Columbus, OH, USA
1862-OB Sconces-Double Candle
671402
1862-OB Sconces-Double Candle 671402
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134105198 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134105198
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671402
Product Name 1862-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details