Capital Lighting, Inc. 1860-AN Mid. Chandeliers-Candle 671401

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Ten Light Chandelier UPC: 806134105129 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Ten Light Chandelier UPC: 806134105129 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1860-AN Mid. Chandeliers-Candle - 671401 - Capital Lighting, Inc.
Columbus, OH, USA
1860-AN Mid. Chandeliers-Candle
671401
1860-AN Mid. Chandeliers-Candle 671401
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Ten Light Chandelier UPC: 806134105129 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Nickel
Weight: 26
Product Name: Ten Light Chandelier
UPC: 806134105129
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671401
Product Name 1860-AN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details