Capital Lighting, Inc. 1861-PN Sconces-Single Candle 671400

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134105174 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134105174 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1861-PN Sconces-Single Candle - 671400 - Capital Lighting, Inc.
Columbus, OH, USA
1861-PN Sconces-Single Candle
671400
1861-PN Sconces-Single Candle 671400
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134105174 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.75
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134105174
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671400
Product Name 1861-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details