Capital Lighting, Inc. CEW118PNEC-PC Exterior -Wall Mount 671398

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949344872 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949344872 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CEW118PNEC-PC Exterior -Wall Mount - 671398 - Capital Lighting, Inc.
Columbus, OH, USA
CEW118PNEC-PC Exterior -Wall Mount
671398
CEW118PNEC-PC Exterior -Wall Mount 671398
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 12.50 Extension: 4.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 3.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949344872 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.37
Height: 12.50
Extension: 4.63
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Polished Chrome
Weight: 3.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949344872
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671398
Product Name CEW118PNEC-PC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details