Capital Lighting, Inc. CEP420PCSCTD Pendants-Bowl Style 671396

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 12.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354727 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 12.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354727 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEP420PCSCTD Pendants-Bowl Style - 671396 - Capital Lighting, Inc.
Columbus, OH, USA
CEP420PCSCTD Pendants-Bowl Style
671396
CEP420PCSCTD Pendants-Bowl Style 671396
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 12.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354727 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: CFQ
Qty: 4
Wattage: 13
Finish: Polished Chrome
Weight: 12.5
Product Name: Four Light Dimmable Fluorescent Bowl Pendant
UPC: 037949354727
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671396
Product Name CEP420PCSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details