Capital Lighting, Inc. CEW113PCEC-PC Exterior -Wall Mount 671395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Bathroom Fixtures
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Bathroom Fixtures

Suppliers

Company
Product
Description
Supplier Links
CEW113PCEC-PC Exterior -Wall Mount - 671395 - Capital Lighting, Inc.
Columbus, OH, USA
CEW113PCEC-PC Exterior -Wall Mount
671395
CEW113PCEC-PC Exterior -Wall Mount 671395
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Bathroom Fixtures

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 4
Bulb
Qty: 1
Wattage: 13
Finish: Polished Nickel
Product Name: One Light Bathroom Fixtures

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671395
Product Name CEW113PCEC-PC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details