Capital Lighting, Inc. CEV225PCMV Bathroom Fixtures-Two Lights 671392

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 9.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356196 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 9.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356196 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEV225PCMV Bathroom Fixtures-Two Lights - 671392 - Capital Lighting, Inc.
Columbus, OH, USA
CEV225PCMV Bathroom Fixtures-Two Lights
671392
CEV225PCMV Bathroom Fixtures-Two Lights 671392
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 25 Finish: Polished Chrome Weight: 9.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356196 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 4.38
Bulb
Qty: 2
Wattage: 25
Finish: Polished Chrome
Weight: 9.2
Product Name: Two Light Fluorescent Bathroom Fixture
UPC: 037949356196
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671392
Product Name CEV225PCMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details