Capital Lighting, Inc. CF2072BNET Flush Mounts-Bowl Style 671379

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: Brushed Nickel Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356271 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: Brushed Nickel Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356271 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CF2072BNET Flush Mounts-Bowl Style - 671379 - Capital Lighting, Inc.
Columbus, OH, USA
CF2072BNET Flush Mounts-Bowl Style
671379
CF2072BNET Flush Mounts-Bowl Style 671379
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 12 Finish: Brushed Nickel Weight: 6.85 Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture UPC: 037949356271 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 12
Finish: Brushed Nickel
Weight: 6.85
Product Name: Two Light Fluorescent Flush Mount Ceiling Fixture
UPC: 037949356271
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671379
Product Name CF2072BNET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details