Capital Lighting, Inc. DES118SNEC Sconces-Single Glass 671373

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.75 Extension: 3.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949358657 Glass: White Shipped Via: UPS Safety Rating: cULus
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.75 Extension: 3.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949358657 Glass: White Shipped Via: UPS Safety Rating: cULus

Suppliers

Company
Product
Description
Supplier Links
DES118SNEC Sconces-Single Glass - 671373 - Capital Lighting, Inc.
Columbus, OH, USA
DES118SNEC Sconces-Single Glass
671373
DES118SNEC Sconces-Single Glass 671373
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.75 Extension: 3.63 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949358657 Glass: White Shipped Via: UPS Safety Rating: cULus

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 10.75
Extension: 3.63
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 3.9
Product Name: One Light Wall Sconce
UPC: 037949358657
Glass: White
Shipped Via: UPS
Safety Rating: cULus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671373
Product Name DES118SNEC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details