Capital Lighting, Inc. LW232MWR8 Flush Mounts-Other 671365

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Matte White Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355717 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Matte White Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355717 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LW232MWR8 Flush Mounts-Other - 671365 - Capital Lighting, Inc.
Columbus, OH, USA
LW232MWR8 Flush Mounts-Other
671365
LW232MWR8 Flush Mounts-Other 671365
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Matte White Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355717 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 2.50
Length 2.50
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Matte White
Weight: 8
Product Name: Two Light Low Profile Wrap
UPC: 037949355717
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671365
Product Name LW232MWR8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details