Capital Lighting, Inc. HS6213RBSCT Semi-Flush Mts.-Bowl Style 671364

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352617 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352617 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HS6213RBSCT Semi-Flush Mts.-Bowl Style - 671364 - Capital Lighting, Inc.
Columbus, OH, USA
HS6213RBSCT Semi-Flush Mts.-Bowl Style
671364
HS6213RBSCT Semi-Flush Mts.-Bowl Style 671364
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352617 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 12.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Rust
Weight: 6.5
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 037949352617
Glass: White Swirl
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671364
Product Name HS6213RBSCT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details