Capital Lighting, Inc. LW232LKR8 Flush Mounts-Other 671362

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Lancaster Oak Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949356387 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Lancaster Oak Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949356387 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LW232LKR8 Flush Mounts-Other - 671362 - Capital Lighting, Inc.
Columbus, OH, USA
LW232LKR8 Flush Mounts-Other
671362
LW232LKR8 Flush Mounts-Other 671362
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Lancaster Oak Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949356387 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 2.50
Length 2.50
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Lancaster Oak
Weight: 8
Product Name: Two Light Low Profile Wrap
UPC: 037949356387
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671362
Product Name LW232LKR8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details