Capital Lighting, Inc. HPL332NMV Flush Mounts-Other 671348

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949357704 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949357704 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HPL332NMV Flush Mounts-Other - 671348 - Capital Lighting, Inc.
Columbus, OH, USA
HPL332NMV Flush Mounts-Other
671348
HPL332NMV Flush Mounts-Other 671348
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949357704 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.25
Length 4.25
Bulb
Qty: 3
Wattage: 32
Finish: Nickel
Weight: 14.5
Product Name: Three Light Fluorescent Linear Ceiling Fixture
UPC: 037949357704
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671348
Product Name HPL332NMV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details