Capital Lighting, Inc. EUWP126MBSCT-PC Exterior -Hanging 671346

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 8 Product Name: One Light Outdoor Pendant UPC: 037949345107 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 8 Product Name: One Light Outdoor Pendant UPC: 037949345107 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EUWP126MBSCT-PC Exterior -Hanging - 671346 - Capital Lighting, Inc.
Columbus, OH, USA
EUWP126MBSCT-PC Exterior -Hanging
671346
EUWP126MBSCT-PC Exterior -Hanging 671346
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 8 Product Name: One Light Outdoor Pendant UPC: 037949345107 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Moss Brown
Weight: 8
Product Name: One Light Outdoor Pendant
UPC: 037949345107
Glass: Tinted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671346
Product Name EUWP126MBSCT-PC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details