Capital Lighting, Inc. SHC155SNMVT-LA Semi-Flush Mts.-Bowl Style 671335

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi-Flush Fluorescent Fixture UPC: 037949362555 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi-Flush Fluorescent Fixture UPC: 037949362555 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHC155SNMVT-LA Semi-Flush Mts.-Bowl Style - 671335 - Capital Lighting, Inc.
Columbus, OH, USA
SHC155SNMVT-LA Semi-Flush Mts.-Bowl Style
671335
SHC155SNMVT-LA Semi-Flush Mts.-Bowl Style 671335
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi-Flush Fluorescent Fixture UPC: 037949362555 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Length 6.00
Bulb
Type: T5 Circline
Qty: 1
Wattage: 55
Finish: Satin Nickel
Weight: 8
Product Name: One Light Semi-Flush Fluorescent Fixture
UPC: 037949362555
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671335
Product Name SHC155SNMVT-LA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details