Capital Lighting, Inc. RIS224SNMV Sconces-Double Glass 671332

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 32.50 Extension: 3.63 Bulb Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Wall Sconce UPC: 037949355595 Glass: Frosted White Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 32.50 Extension: 3.63 Bulb Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Wall Sconce UPC: 037949355595 Glass: Frosted White Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
RIS224SNMV Sconces-Double Glass - 671332 - Capital Lighting, Inc.
Columbus, OH, USA
RIS224SNMV Sconces-Double Glass
671332
RIS224SNMV Sconces-Double Glass 671332
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 32.50 Extension: 3.63 Bulb Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 5.8 Product Name: Two Light Wall Sconce UPC: 037949355595 Glass: Frosted White Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 32.50
Extension: 3.63
Bulb
Qty: 2
Wattage: 24
Finish: Satin Nickel
Weight: 5.8
Product Name: Two Light Wall Sconce
UPC: 037949355595
Glass: Frosted White
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671332
Product Name RIS224SNMV Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details