Capital Lighting, Inc. RDW118SNEC-PC Exterior -Wall Mt./Flush 671331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949345121 Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949345121 Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
RDW118SNEC-PC Exterior -Wall Mt./Flush - 671331 - Capital Lighting, Inc.
Columbus, OH, USA
RDW118SNEC-PC Exterior -Wall Mt./Flush
671331
RDW118SNEC-PC Exterior -Wall Mt./Flush 671331
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949345121 Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.87
Extension: 4.5
Bulb
Qty: 1
Wattage: 18
Finish: Satin Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 037949345121
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671331
Product Name RDW118SNEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details