Capital Lighting, Inc. SHP413ACMV Pendants-Bowl Style 671319

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Champaign Weight: 18 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949365297 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Champaign Weight: 18 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949365297 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHP413ACMV Pendants-Bowl Style - 671319 - Capital Lighting, Inc.
Columbus, OH, USA
SHP413ACMV Pendants-Bowl Style
671319
SHP413ACMV Pendants-Bowl Style 671319
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Champaign Weight: 18 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949365297 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Length 22.00
Bulb
Type: CFQ
Qty: 4
Wattage: 13
Finish: Champaign
Weight: 18
Product Name: Four Light Fluorescent Bowl Pendant
UPC: 037949365297
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671319
Product Name SHP413ACMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details