Capital Lighting, Inc. SHP420ACSCTD Pendants-Bowl Style 671317

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Champaign Weight: 17 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949353591 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Champaign Weight: 17 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949353591 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHP420ACSCTD Pendants-Bowl Style - 671317 - Capital Lighting, Inc.
Columbus, OH, USA
SHP420ACSCTD Pendants-Bowl Style
671317
SHP420ACSCTD Pendants-Bowl Style 671317
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Champaign Weight: 17 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949353591 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Length 24.00
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Champaign
Weight: 17
Product Name: Four Light Fluorescent Bowl Pendant
UPC: 037949353591
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671317
Product Name SHP420ACSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details