Capital Lighting, Inc. SHP620ACSCTD Pendants-Bowl Style 671316

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949354734 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949354734 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHP620ACSCTD Pendants-Bowl Style - 671316 - Capital Lighting, Inc.
Columbus, OH, USA
SHP620ACSCTD Pendants-Bowl Style
671316
SHP620ACSCTD Pendants-Bowl Style 671316
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949354734 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Length 24.00
Bulb
Type: GU24
Qty: 6
Wattage: 20
Finish: Champaign
Weight: 22.4
Product Name: Six Light Fluorescent Bowl Pendant
UPC: 037949354734
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671316
Product Name SHP620ACSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details