Capital Lighting, Inc. SHP613ACMV Pendants-Bowl Style 671314

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949350354 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949350354 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHP613ACMV Pendants-Bowl Style - 671314 - Capital Lighting, Inc.
Columbus, OH, USA
SHP613ACMV Pendants-Bowl Style
671314
SHP613ACMV Pendants-Bowl Style 671314
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Champaign Weight: 22.4 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949350354 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Length 24.00
Bulb
Type: CFQ
Qty: 6
Wattage: 13
Finish: Champaign
Weight: 22.4
Product Name: Six Light Fluorescent Bowl Pendant
UPC: 037949350354
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671314
Product Name SHP613ACMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details