Capital Lighting, Inc. SHS218ACMV Sconces-Pocket 671313

Description
PRODUCT DETAILS / SPECS Height: 18.62 Length 18.62 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Champaign Weight: 5.65 Product Name: Two Light Wall Sconce UPC: 037949356110 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 18.62 Length 18.62 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Champaign Weight: 5.65 Product Name: Two Light Wall Sconce UPC: 037949356110 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHS218ACMV Sconces-Pocket - 671313 - Capital Lighting, Inc.
Columbus, OH, USA
SHS218ACMV Sconces-Pocket
671313
SHS218ACMV Sconces-Pocket 671313
PRODUCT DETAILS / SPECS Height: 18.62 Length 18.62 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Champaign Weight: 5.65 Product Name: Two Light Wall Sconce UPC: 037949356110 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 18.62
Length 18.62
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Champaign
Weight: 5.65
Product Name: Two Light Wall Sconce
UPC: 037949356110
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671313
Product Name SHS218ACMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details