Capital Lighting, Inc. TRW213RBEC-PC Exterior -Wall Mt./Flush 671307

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4 Product Name: Two Light Wall Outdoor Sconce UPC: 037949343424 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4 Product Name: Two Light Wall Outdoor Sconce UPC: 037949343424 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
TRW213RBEC-PC Exterior -Wall Mt./Flush - 671307 - Capital Lighting, Inc.
Columbus, OH, USA
TRW213RBEC-PC Exterior -Wall Mt./Flush
671307
TRW213RBEC-PC Exterior -Wall Mt./Flush 671307
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4 Product Name: Two Light Wall Outdoor Sconce UPC: 037949343424 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 12.88
Extension: 4.63
Bulb
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: Two Light Wall Outdoor Sconce
UPC: 037949343424
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671307
Product Name TRW213RBEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details