Capital Lighting, Inc. VSC225E8 Bathroom Fixtures-Two Lights 671301

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Product Name: Two Light Bathroom Vanity Light UPC: 037949357247 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Product Name: Two Light Bathroom Vanity Light UPC: 037949357247 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VSC225E8 Bathroom Fixtures-Two Lights - 671301 - Capital Lighting, Inc.
Columbus, OH, USA
VSC225E8 Bathroom Fixtures-Two Lights
671301
VSC225E8 Bathroom Fixtures-Two Lights 671301
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Product Name: Two Light Bathroom Vanity Light UPC: 037949357247 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 4.50
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Chrome
Product Name: Two Light Bathroom Vanity Light
UPC: 037949357247
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671301
Product Name VSC225E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details