Capital Lighting, Inc. CLD-8921-40-BLKN Sconces-Single Glass 671297

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CLD-8921-40-BLKN Sconces-Single Glass - 671297 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8921-40-BLKN Sconces-Single Glass
671297
CLD-8921-40-BLKN Sconces-Single Glass 671297
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.75
Extension: 6
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Black Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671297
Product Name CLD-8921-40-BLKN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details