Capital Lighting, Inc. CLD-9611-25-NCKL Semi-Flush Mts.-Bowl Style 671292

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9611-25-NCKL Semi-Flush Mts.-Bowl Style - 671292 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9611-25-NCKL Semi-Flush Mts.-Bowl Style
671292
CLD-9611-25-NCKL Semi-Flush Mts.-Bowl Style 671292
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: U-Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Bowls
Category: U-Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671292
Product Name CLD-9611-25-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details