Capital Lighting, Inc. CLD-8978-30-NCKL Mid. Chandeliers-Glass Up 671290

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: B-13 Torpedo Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: B-13 Torpedo Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8978-30-NCKL Mid. Chandeliers-Glass Up - 671290 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8978-30-NCKL Mid. Chandeliers-Glass Up
671290
CLD-8978-30-NCKL Mid. Chandeliers-Glass Up 671290
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: B-13 Torpedo Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.75
Bulb
Type: B-13 Torpedo
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671290
Product Name CLD-8978-30-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details