Capital Lighting, Inc. CNDL-8712-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671282

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: BA-9 Torpedo Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: BA-9 Torpedo Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8712-14-AMBR-DBRZ Large Chandeliers-Pillar Candle - 671282 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8712-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
671282
CNDL-8712-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671282
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: BA-9 Torpedo Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 42.00
Bulb
Type: BA-9 Torpedo
Qty: 36
Wattage: 40
Finish: Dark Bronze
Product Name: ThreeSix Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671282
Product Name CNDL-8712-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details