PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Dark Bronze
Product Name: Eight Light Bowls
Category: Ring
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671281 |
| Product Name | CLD-9794-25-DBRZ Pendants-Bowl Style |
| Application | Residential |