Capital Lighting, Inc. CLD-9614-25-NCKL Semi-Flush Mts.-Bowl Style 671277

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9614-25-NCKL Semi-Flush Mts.-Bowl Style - 671277 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9614-25-NCKL Semi-Flush Mts.-Bowl Style
671277
CLD-9614-25-NCKL Semi-Flush Mts.-Bowl Style 671277
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 18.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Brushed Nickel
Product Name: Eight Light Bowls
Category: U-Clips
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671277
Product Name CLD-9614-25-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details