Capital Lighting, Inc. CLD-9729-35-DBRZ Pendants-Bowl Style 671255

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Extension: 72 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Extension: 72 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9729-35-DBRZ Pendants-Bowl Style - 671255 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9729-35-DBRZ Pendants-Bowl Style
671255
CLD-9729-35-DBRZ Pendants-Bowl Style 671255
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Extension: 72 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 30.00
Extension: 72
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Dark Bronze
Product Name: 12 Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671255
Product Name CLD-9729-35-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details