Capital Lighting, Inc. CLD-9637-35-NCKL Semi-Flush Mts.-Bowl Style 671248

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Tapered Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Tapered Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9637-35-NCKL Semi-Flush Mts.-Bowl Style - 671248 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9637-35-NCKL Semi-Flush Mts.-Bowl Style
671248
CLD-9637-35-NCKL Semi-Flush Mts.-Bowl Style 671248
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Tapered Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Brushed Nickel
Product Name: Eight Light Bowls
Category: Tapered Clips
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671248
Product Name CLD-9637-35-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details