Capital Lighting, Inc. CLD-9657-35-NCKL-F1 Semi-Flush Mts.-Bowl Style 671231

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9657-35-NCKL-F1 Semi-Flush Mts.-Bowl Style - 671231 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9657-35-NCKL-F1 Semi-Flush Mts.-Bowl Style
671231
CLD-9657-35-NCKL-F1 Semi-Flush Mts.-Bowl Style 671231
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Brushed Nickel
Product Name: Eight Light Bowls
Category: Finials
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671231
Product Name CLD-9657-35-NCKL-F1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details