Capital Lighting, Inc. CLD-9722-25-MBLK Pendants-Bowl Style 671228

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9722-25-MBLK Pendants-Bowl Style - 671228 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9722-25-MBLK Pendants-Bowl Style
671228
CLD-9722-25-MBLK Pendants-Bowl Style 671228
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Matte Black
Product Name: Six Light Bowls
Category: Crossbar
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671228
Product Name CLD-9722-25-MBLK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details