Capital Lighting, Inc. CLD-9664-35-MBLK-F3 Pendants-Bowl Style 671217

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9664-35-MBLK-F3 Pendants-Bowl Style - 671217 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9664-35-MBLK-F3 Pendants-Bowl Style
671217
CLD-9664-35-MBLK-F3 Pendants-Bowl Style 671217
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 48.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Matte Black
Product Name: Eight Light Bowls
Category: Finials
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671217
Product Name CLD-9664-35-MBLK-F3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details