Capital Lighting, Inc. CLD-9671-25-CROM Semi-Flush Mts.-Bowl Style 671213

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-9671-25-CROM Semi-Flush Mts.-Bowl Style - 671213 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-9671-25-CROM Semi-Flush Mts.-Bowl Style
671213
CLD-9671-25-CROM Semi-Flush Mts.-Bowl Style 671213
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Polished Chrome
Product Name: Three Light Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671213
Product Name CLD-9671-25-CROM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details