Capital Lighting, Inc. ALR-5135 Sconces-Pocket 671177

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
ALR-5135 Sconces-Pocket - 671177 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-5135 Sconces-Pocket
671177
ALR-5135 Sconces-Pocket 671177
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671177
Product Name ALR-5135 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details