Capital Lighting, Inc. ALR-5551-ABRS Sconces-Pocket 671176

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
ALR-5551-ABRS Sconces-Pocket - 671176 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-5551-ABRS Sconces-Pocket
671176
ALR-5551-ABRS Sconces-Pocket 671176
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Brass
Product Name: Two Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671176
Product Name ALR-5551-ABRS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details