Capital Lighting, Inc. ALR-5560-DBRZ Sconces-Pocket 671171

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
ALR-5560-DBRZ Sconces-Pocket - 671171 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-5560-DBRZ Sconces-Pocket
671171
ALR-5560-DBRZ Sconces-Pocket 671171
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671171
Product Name ALR-5560-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details