Capital Lighting, Inc. ALR-8780-10-MBLK Mid. Chandeliers-Glass Up 671167

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8780-10-MBLK Mid. Chandeliers-Glass Up - 671167 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8780-10-MBLK Mid. Chandeliers-Glass Up
671167
ALR-8780-10-MBLK Mid. Chandeliers-Glass Up 671167
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: BA-9 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: BA-9 Torpedo
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671167
Product Name ALR-8780-10-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details