Capital Lighting, Inc. ALR-8784-10-NCKL Sconces-Single Glass 671163

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8784-10-NCKL Sconces-Single Glass - 671163 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8784-10-NCKL Sconces-Single Glass
671163
ALR-8784-10-NCKL Sconces-Single Glass 671163
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.25
Extension: 9
Bulb
Type: BA-9 Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671163
Product Name ALR-8784-10-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details