Capital Lighting, Inc. ALR-8776-10-DBRZ Sconces-Triple Glass 671145

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.33 Height: 9.25 Extension: 8.5 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.33 Height: 9.25 Extension: 8.5 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8776-10-DBRZ Sconces-Triple Glass - 671145 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8776-10-DBRZ Sconces-Triple Glass
671145
ALR-8776-10-DBRZ Sconces-Triple Glass 671145
PRODUCT DETAILS / SPECS Width/Dia: 14.33 Height: 9.25 Extension: 8.5 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.33
Height: 9.25
Extension: 8.5
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671145
Product Name ALR-8776-10-DBRZ Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details