Capital Lighting, Inc. ALR-8910-10-MBLK Mid. Chandeliers-Glass Up 671138

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
ALR-8910-10-MBLK Mid. Chandeliers-Glass Up - 671138 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8910-10-MBLK Mid. Chandeliers-Glass Up
671138
ALR-8910-10-MBLK Mid. Chandeliers-Glass Up 671138
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671138
Product Name ALR-8910-10-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details