Capital Lighting, Inc. ALR-8829-30-NCKL Mid. Chandeliers-Glass Up 671133

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8829-30-NCKL Mid. Chandeliers-Glass Up - 671133 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8829-30-NCKL Mid. Chandeliers-Glass Up
671133
ALR-8829-30-NCKL Mid. Chandeliers-Glass Up 671133
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 16.00
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671133
Product Name ALR-8829-30-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details